The PMEG100V100ELPD is a Schottky Barrier Rectifier from Nexperia, designed for high-efficiency rectification in a variety of applications requiring higher voltage operation. This device features a low forward voltage drop and fast switching speed, making it an excellent choice for circuits where minimizing power loss and maximizing efficiency are critical, especially in higher voltage scenarios.
Applications:
- DC-DC converters
- High-frequency switched-mode power supplies (SMPS)
- Reverse polarity protection
- Blocking diodes
- LED lighting applications
Features:
- Low forward voltage drop (Vf)
- Fast switching speed
- Small and robust Surface-Mounted Device (SMD) package
- High-efficiency rectification
- Guaranteed avalanche energy capability
- 100V Reverse Voltage
- Lead-free and RoHS compliant
Benefits:
- Improved energy efficiency: The low forward voltage drop reduces power losses, enhancing the overall efficiency of the circuit.
- Faster switching: The fast switching speed enables higher frequency operation, reducing the size and cost of passive components.
- Compact design: The small SMD package allows for compact and space-saving designs.
- Enhanced reliability: The guaranteed avalanche energy capability provides robustness against voltage transients and surges.
- Environmentally friendly: Lead-free and RoHS compliant, adhering to environmental regulations.
- Higher Voltage Operation: Suitable for applications with higher voltage requirements, up to 100V.
Additional Details:
The PMEG100V100ELPD has a maximum repetitive peak reverse voltage (VRRM) of 100 V and a maximum average forward rectified current (IF(AV)) of 1 A. It's housed in a DFN1006B-2 (SOD882) leadless package. The low forward voltage drop minimizes power dissipation, especially in high-current applications. Its fast reverse recovery time allows for efficient operation at higher switching frequencies.
This rectifier is well-suited for applications where efficient power conversion is required at higher voltages, such as in advanced portable devices, power adapters, and LED drivers. Its combination of compact size, high voltage capability, and performance makes it a valuable component for designers seeking to optimize efficiency and space in their designs.