EN
  • EN
  • DE
  • IT

BZX84C10S-7-F

Part No BZX84C10S-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 10V SOT363 / Zener Diode Dual Anti Parallel 10V 6% 20Ohm 200mW 6-Pin SOT-363 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Configuration 2 Independent
Voltage - Zener (Nom) (Vz) 10V
Tolerance ±6%
Maximum Power Dissipation 200mW
Impedance (Max) (Zzt) 20 Ohm
Current - Reverse Leakage @ Vr 200nA @ 7V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-363
Win Source Part Number 079787-BZX84C10S-7-F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name BZX84C10S
Introduction Date August 21, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian BZX84C10S-7-F CAD Model

Description

The BZX84C10S-7-F is a dual 10V Zener diode from Diodes Incorporated. It is a surface mount device in the SOT-363 package, making it ideal for use in space-constrained applications. The BZX84C10S-7-F has a reverse leakage current of 200nA at 7V and a forward voltage of 900mV at 10mA. It has a wide operating temperature range of -65°C to 150°C.

Zener diodes are used in a variety of applications, including voltage regulation, overvoltage protection, and reference voltage generation. The BZX84C10S-7-F is a versatile Zener diode that can be used in a wide range of electronic circuits.

Here are some specific examples of applications where the BZX84C10S-7-F can be used:

Voltage regulation: Zener diodes can be used to regulate the voltage in a circuit to a specific level. This is useful in circuits where the input voltage may fluctuate, or where the load current may vary. Overvoltage protection: Zener diodes can be used to protect circuits from overvoltage conditions. If the voltage in a circuit exceeds the Zener voltage, the Zener diode will start to conduct current, effectively clamping the voltage to the Zener voltage. Reference voltage generation: Zener diodes can be used to generate a reference voltage for other circuits. This is useful in applications where a precise voltage is required, such as in voltage-to-current converters and analog-to-digital converters. Here are some additional features and benefits of the BZX84C10S-7-F:

Low reverse leakage current: The BZX84C10S-7-F has a low reverse leakage current, which means that it will only conduct a very small amount of current when the voltage is below the Zener voltage. This is important in applications where power consumption is a concern. High power dissipation: The BZX84C10S-7-F has a power dissipation rating of 200mW. This means that it can handle up to 200mW of power without overheating. This is important in applications where the Zener diode is likely to be exposed to high temperatures. AEC-Q101 qualified: The BZX84C10S-7-F is AEC-Q101 qualified, which means that it has been tested and qualified for use in automotive applications. This makes it a good choice for use in electronic circuits in cars and other vehicles. Overall, the BZX84C10S-7-F is a versatile and reliable Zener diode that is suitable for a wide range of applications. It has a low reverse leakage current, high power dissipation, and is AEC-Q101 qualified.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 3V 300MW SOT23
Lowest to $0.0250
Diodes Incorporated
DIODE ZENER ARRAY 10V SOT23-3
Lowest to $0.1082
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 6.2V SOT23-3 / Zener Diode Dual Common Cathode 6.2V 6.45% 10Ohm 300mW 3-Pin SOT-23 T/R
Lowest to $0.0527
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 11V SOT23-3
Lowest to $0.4075
Diodes Incorporated
DIODE ZENER ARRAY 18V SOT23-3
Lowest to $0.0613
Rohm Semiconductor
Lowest to $0.1987
Vishay
DIODE ZENER 18V 300MW SOT23
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1,315+ $0.0381 $50.1015
3,195+ $0.0313 $100.0035
4,955+ $0.0303 $150.1365
6,830+ $0.0293 $200.1190
8,805+ $0.0284 $250.0620
11,815+ $0.0254 $300.1010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 1315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess