EN
  • EN
  • DE

PESD5V0L7BAS

Part No PESD5V0L7BAS
Manufacturer Nexperia USA Inc.
Catalog OEM Parts (O - R)
Description 35 W Bidirectional 8 Element Silicon Tvs Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Breakdown Voltage 7.6 V
Mounting SMD (SMT)
Case / Package SOT-505
Clamping Voltage 7.6 V
Current 25 A
Number of Pins 8
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Voltage 17 V
Win Source Part Number 976763-PESD5V0L7BAS
Categories OEM Parts(O-R)
Manufacturer Nexperia USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PESD5V0L7BAS CAD Model

Description

The Nexperia USA Inc. PESD5V0L7BAS is an SMD (SMT) electronic component that can be used in various OEM parts applications.

  • Clamping Voltage: 7.6V
  • Voltage Rating: 17V
  • Current: 25A
  • Pins: 8
  • Package: cut tape
  • Breakdown Voltage: 7.6V
  • RoHS Compliant: Yes
  • REACH SVHC: unaffected

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess