EN
  • EN
  • DE

PESD5V0L5UY,115

Part No PESD5V0L5UY,115
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 5VWM 12VC 6TSSOP / 12V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Nexperia USA Inc.
Package Tape & Reel
Type Zener
Unidirectional Channels 5
Voltage - Reverse Standoff (Typ) 5V (Max)
Voltage - Breakdown (Min) 6.4V
Voltage - Clamping (Max) @ Ipp 12V
Current - Peak Pulse (10/1000µs) 2.5A (8/20µs)
Power - Peak Pulse 25W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 16pF @ 1MHz
Temperature Range - Operating -65°C ~ 150°C (TA)
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package 6-TSSOP
Base Product Number PESD5V0
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 568-4052-2,568-4052-1,568-4052-1-ND,1727-3836-6,934057803115,PESD5V0L5UY T/R,568-4052-6,PESD5V0L5UY T/R-ND,2156-PESD5V0L5UY,115-1727,568-4052-6-ND,1727-3836-1,1727-3836-2,568-4052-2-ND,PESD5V0L5UY115
Standard Package 3,000
Win Source Part Number 1179043-PESD5V0L5UY,115
Ultra Librarian 3D Model Ultra Librarian PESD5V0L5UY,115 CAD Model

Description

The PESD5V0L5UY,115 is a Zener diode that is used in circuit protection.

  • Channel Configuration: Unidirectional
  • Reverse Standoff Voltage (Max): 5V
  • Voltage Breakdown (Min): 6.4V
  • Voltage Clamping (Max) @ Ipp: 12V
  • Power Peak Pulse: 25W
  • Capacitance @ Frequency: 16pF @ 1MHz
  • Mounting: SMD (SMT)
  • Temperature Range: -65°C to 150°C (TA)
  • Package: 6-TSSOP, SC-88, SOT-363
  • Current Peak Pulse (10/1000µs): 2.5A (8/20µs)
  • Application: General Purpose
  • ROHS3 Compliant: Yes

You May Also Be Interested in

General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
375+ $0.1337 $50.1375
915+ $0.1097 $100.3755
1,415+ $0.1063 $150.4145
1,950+ $0.1028 $200.4600
2,520+ $0.0994 $250.4880
3,370+ $0.0891 $300.2670
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 115,100 pieces
MOQ: 375 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess