EN
  • EN
  • DE

PESD3V3U1UB,115

Part No PESD3V3U1UB,115
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM SOD523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 3.3V (Max)
Minimum Breakdown Voltage 4.5V
Applications Automotive
Capacitance @ Frequency 2.6pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package SOD-523
Win Source Part Number 1087569-PESD3V3U1UB,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PESD3V3U1UB,115 CAD Model

Description

The PESD3V3U1UB,115 is a unidirectional zener diode manufactured by Nexperia USA Inc.

  • Package: reel-tray
  • Mounting: SMD (SMT)
  • Application: automotive
  • Stand-off Voltage (Vwm): 3.3V (Max)
  • Minimum Breakdown Voltage: 4.5V
  • Capacitance @ Frequency: 2.6pF @ 1MHz
  • Use: circuit protection
  • Popularity: medium

You May Also Be Interested in

Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,630+ $0.0307 $50.0410
3,970+ $0.0252 $100.0440
6,150+ $0.0244 $150.0600
8,475+ $0.0236 $200.0100
10,965+ $0.0228 $250.0020
14,635+ $0.0205 $300.0175
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 285,085 pieces
MOQ: 1630 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess