EN
  • EN
  • DE

PDTB143ET

Part No PDTB143ET
Manufacturer Nexperia USA Inc.
Catalog Misc Products
Description 500 mA, 50 V PNP resistor-equipped transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Nexperia USA Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833587-PDTB143ET
Ultra Librarian 3D Model Ultra Librarian PDTB143ET CAD Model

Description

The PDTB143ET is a PNP resistor-equipped transistor (RET) manufactured by Nexperia. It combines a transistor and bias resistors into a single SOT346 package. This integration minimizes component count and simplifies circuit design, making it suitable for various switching and amplification applications.

Applications:

  • Digital switching
  • Inverter circuits
  • Driver circuits
  • Bias circuits
  • General-purpose amplification

Features:

  • Integrated bias resistors: Simplifies circuit design and reduces external components.
  • Small SOT346 package: Allows for high-density board layouts.
  • Low saturation voltage: Enhances efficiency by minimizing power loss.
  • High input impedance: Reduces loading effects on the driving circuit.
  • RoHS compliant: Environmentally friendly.
  • Pre-Biased Transistor: Ensures consistent performance.

Benefits:

  • Simplified design: Integrated resistors eliminate the need for external biasing components.
  • Reduced board space: Compact package saves valuable PCB real estate.
  • Improved performance: Low saturation voltage contributes to efficient operation.
  • Cost savings: Lower component count reduces overall system cost.
  • Increased reliability: Integrated design improves overall system reliability.

Additional Details:

The PDTB143ET features specific resistor values integrated within the package to provide a pre-determined bias point. Its key transistor parameters include collector-emitter voltage, collector current, and power dissipation. For detailed electrical characteristics, performance curves, and application guidelines, consult the official Nexperia datasheet. The SOT346 package facilitates automated assembly processes. This RET is particularly well-suited for applications where space is limited and a pre-biased transistor is required for efficient circuit operation. The integrated resistors are designed for stable and predictable biasing.

You May Also Be Interested in

Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5735 $51.6150
215+ $0.4706 $101.1790
330+ $0.4559 $150.4470
455+ $0.4412 $200.7460
590+ $0.4265 $251.6350
785+ $0.3824 $300.1840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess