The NXS0102DCH is a voltage level both industrial and automotive applications. This IC features bidirectional channels and has a total of 2 circuits. It has a voltage range of 1.65V to 3.6V for VCCA and 2.3V to 5.5V for VCCB. The NXS0102DCH comes in an 8-VFSOP package with a width of 2.30mm. It is surface mountable and supplied in tape and reel packaging. With its high data rate of 24Mbps and reliable performance, the NXS0102DCH is an excellent choice for level shifting and voltage translation in various electronic systems.
- Temperature Range: -40°C to 125°C
- Channels: Bidirectional
- Circuits: 2
- Voltage Range (VCCA): 1.65V to 3.6V
- Voltage Range (VCCB): 2.3V to 5.5V
- Package: 8-VFSOP
- Width: 2.30mm
- Mounting Type: Surface Mount
- Data Rate: 24Mbps