EN
  • EN
  • DE

PTVS5V0Z1BSCYL

Part No PTVS5V0Z1BSCYL
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 5VWM 14VC DSN1006-2 / 14V Clamp 60A (8/20µs) Ipp Tvs Diode Surface Mount DSN1006-2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5V (Max)
Voltage - Breakdown (Min) 5.5V
Voltage - Clamping (Max) @ Ipp 14V
Current - Peak Pulse (10/1000µs) 60A (8/20µs)
Power Line Protection No
Applications Telecom
Capacitance @ Frequency 175pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Surface Mount
Case / Package 2-XDFN
Supplier Device Package DSN1006-2
Base Product Number PTVS5V0
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 934660891315,1727-8473-1,1727-8473-2,1727-8473-6
Standard Package 10,000
Win Source Part Number 1334964-PTVS5V0Z1BSCYL
Ultra Librarian 3D Model Ultra Librarian PTVS5V0Z1BSCYL CAD Model

Description

The Nexperia USA Inc. PTVS5V0Z1BSCYL is a bidirectional TVS diode with a reverse standoff voltage of 5V (Max) and a breakdown voltage of 5.5V.

  • Reverse Standoff Voltage: 5V (Max)
  • Breakdown Voltage: 5.5V
  • Clamping Voltage: 14V @ Ipp
  • Peak Pulse Current: 60A (8/20µs)
  • Capacitance: 175pF @ 1MHz
  • Application: Telecom
  • Package: DSN1006-2
  • Temperature Range: -55°C to 150°C
  • Compliance: RoHS3 compliant
  • Base Product Number: PTVS5V0
  • Standard Package: 10,000
  • Packaging: Reel
  • ECCN: EAR99
  • MSL Level: 1 (unlimited)

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361
Vishay
TVS DIODE 33VWM 53.3VC SMC
Lowest to $0.2758
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
ON Semiconductor
TVS DIODE 8.5VWM 14.4VC SMC
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
720+ $0.0804 $57.8880
1,535+ $0.0753 $115.5855
2,385+ $0.0727 $173.3895
3,425+ $0.0675 $231.1875
4,450+ $0.0649 $288.8050
5,570+ $0.0623 $347.0110
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 720 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess