EN
  • EN
  • DE

MMBZ33VCL,215

Part No MMBZ33VCL,215
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 26VWM 46VC SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 2
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 26V (Max)
Minimum Breakdown Voltage 31.35V
Max Clamping Voltage 46V
Peak Pulse Current(Ippm) 870mA
Power Dissipation - Pd 40W
Applications Automotive
Capacitance @ Frequency 45pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23 (TO-236AB)
Win Source Part Number 1078299-MMBZ33VCL,215
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBZ33VCL,215 CAD Model

Description

The Nexperia USA Inc. MMBZ33VCL,215 is a unidirectional and bidirectional zener diode used in circuit protection.

  • Type: Zener Diode
  • Stand-Off Voltage (Vwm): 26V (Max)
  • Minimum Breakdown Voltage: 31.35V
  • Maximum Clamping Voltage: 46V
  • Peak Pulse Current(Ippm): 870mA
  • Power Dissipation - Pd: 40W
  • Mounting: SMD (SMT)
  • Case/Package: SOT-23 (TO-236AB)
  • Capacitance: 45pF @ 1MHz
  • Supply and Demand Status: Balanced
  • Application: Automotive

You May Also Be Interested in

Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess