EN
  • EN
  • DE

IP4387CX4/P,315

Part No IP4387CX4/P,315
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 8VWM 13VC 4CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 8V (Max)
Minimum Breakdown Voltage 10V
Max Clamping Voltage 13V
Peak Pulse Current(Ippm) 33A (8/20μs)
Applications General Purpose
Capacitance @ Frequency 290pF @ 1MHz
Temperature Range - Operating -35°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 4-WLCSP (0.76x0.76)
Win Source Part Number 1045700-IP4387CX4/P,315
Popularity Medium
Supply and Demand Status Balance
Quantity per package 9k pcs
Ultra Librarian 3D Model Ultra Librarian IP4387CX4/P,315 CAD Model

Description

The Nexperia USA Inc. Zener diode is a general-purpose electronic component used for circuit protection.

  • Operating Temperature: -35°C to 85°C (TA)
  • Stand-off Voltage (Vwm): 8V (Max)
  • Minimum Breakdown Voltage: 10V
  • Maximum Clamping Voltage: 13V
  • Peak Pulse Current(Ippm): 33A (8/20μs)
  • Capacitance @ Frequency: 290pF @ 1MHz
  • Package: 4-WLCSP (0.76x0.76)
  • Packaging: Reel - TR with 9k pcs per package
  • Category: Circuit Protection
  • Status: Obsolete (EOL)

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess