EN
  • EN
  • DE

IP4338CX24/LF/P,13

Part No IP4338CX24/LF/P,13
Manufacturer Nexperia USA Inc.
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 70 OHM/25PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 10
Attenuation Value 20dB @ 800MHz to 3GHz
Resistance - Channel (Ohms) 70
Current 33mA
Values R = 70 Ohms, C = 25pF
ESD Protection Yes
Temperature Range - Operating -30°C to 85°C
Applications LAN, PCS, WAN
Mounting SMD (SMT)
Dimension 0.079" L x 0.077" W (2.01mm x 1.96mm)
Height 0.026" (0.65mm)
Win Source Part Number 1045690-IP4338CX24/LF/P,13
Popularity Medium
Supply and Demand Status Balance
Quantity per package 4,500
Ultra Librarian 3D Model Ultra Librarian IP4338CX24/LF/P,13 CAD Model

Description

The Nexperia USA Inc. IP4338CX24/LF/P,13 is a reel - TR SMD (SMT) filter with a low pass type and 10 channels.

  • Filter Type: Low Pass
  • Channels: 10
  • Current: 33mA
  • Attenuation: 20dB @ 800MHz to 3GHz
  • Filter Order: 2nd
  • Resistance - Channel (Ohms): 70
  • R Value: 70 Ohms
  • C Value: 25pF
  • Category: Filters
  • Operating Temperature: -30°C to 85°C
  • Dimension: 0.079" L x 0.077" W (2.01mm x 1.96mm)
  • Supply and Demand: Balanced
  • Package Quantity: 4,500

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5410 $58.4430
56+ $2.0848 $116.7488
86+ $2.0201 $173.7286
119+ $1.9554 $232.6926
153+ $1.8896 $289.1088
205+ $1.6944 $347.3520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,800 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess