EN
  • EN
  • DE

BZT52-B20X

Part No BZT52-B20X
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Single
Description DIODE ZENER 20V 590MW SOD123 / Zener Diode 20 V 590 mW ±2% Surface Mount SOD-123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 20 V
Tolerance ±2%
Power - Max 590 mW
Impedance (Max) (Zzt) 20 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 14 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 150°C (TA)
Mounting SMD (SMT)
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number BZT52-B20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 934071178115
Standard Package 3,000
Win Source Part Number 1112679-BZT52-B20X
Ultra Librarian 3D Model Ultra Librarian BZT52-B20X CAD Model

Description

The BZT52-B20X is a zener diode from Nexperia USA Inc.

  • Zener Voltage (Vz): 20V
  • Maximum Power Dissipation: 590mW
  • Forward Voltage (Vf): 900mV @ 10mA
  • Reverse Leakage Current (Vr): 50nA @ 14V
  • Tolerance: ±2%
  • Impedance (Zzt): 20 Ohms
  • Package: SOD-123
  • Operating Temperature Range: -55°C to 150°C (TA)
  • Application: Discrete Semiconductor Products>Diodes - Zener - Single applications

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1,555+ $0.0322 $50.0710
3,775+ $0.0265 $100.0375
5,860+ $0.0256 $150.0160
8,065+ $0.0248 $200.0120
10,420+ $0.0240 $250.0800
13,955+ $0.0215 $300.0325
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 1555 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess