EN
  • EN
  • DE

AD6643BCPZ-250

Part No AD6643BCPZ-250
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC IF RCVR 11BIT 250MSPS 64LFCSP / RF IC IF Receiver CDMA, CDMA2000, LTE, WiMAX Sample Rates to 250MSPS 64-LFCSP-VQ (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Function IF Receiver
RF Type CDMA, CDMA2000, LTE, WiMAX
Secondary Attributes Sample Rates to 250MSPS
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Base Product Number AD6643
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 37436-AD6643BCPZ-250
Ultra Librarian 3D Model Ultra Librarian AD6643BCPZ-250 CAD Model

Description

AD6643BCPZ-250: A High-Performance IF Diversity Receiver from Analog Devices Inc.

The AD6643BCPZ-250 is an advanced Intermediate Frequency (IF) diversity receiver that has been meticulously designed by Analog Devices Inc. to cater to the demanding requirements of communications applications. This product stands out in the market with its exceptional performance and robustness, making it an ideal choice for a wide range of wireless infrastructure equipment, including cellular base stations, point-to-point radios, and military communication systems.

At the heart of the AD6643BCPZ-250 lies a 14-bit analog-to-digital converter (ADC) capable of operating at a sample rate of up to 250 MSPS. This high-speed ADC allows the receiver to capture and digitize wide bandwidth signals with precision, ensuring that even the most subtle nuances of the incoming signal are preserved. The use of the latest conversion technologies ensures excellent dynamic performance, including a high signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), which are critical for maintaining signal fidelity in complex modulation schemes.

The device is packaged in a compact 48-lead LFCSP (7 mm x 7 mm), which is designed to save valuable board space while providing excellent thermal performance. The AD6643BCPZ-250 also features a flexible digital interface that can be configured to support various industry-standard data formats, making it easily integrable into existing and new designs.

One of the key benefits of the AD6643BCPZ-250 is its built-in digital down-converter (DDC), which includes a 32-bit numerically controlled oscillator (NCO) and decimation filters. This functionality allows users to reduce the data rate to a more manageable level, simplifying subsequent digital signal processing tasks. Additionally, the DDC's programmable bandwidth and center frequency offer the flexibility needed to adapt to different signal environments and requirements.

Analog Devices Inc. has equipped the AD6643BCPZ-250 with additional features such as an automatic gain control (AGC) loop, which helps maintain optimal input signal levels to the ADC, and a user-configurable input range that allows for fine-tuning of the receiver's performance to match the application's specific needs.

In summary, the AD6643BCPZ-250 from Analog Devices Inc. is a sophisticated and versatile IF diversity receiver that combines high-speed data acquisition, exceptional dynamic performance, and a suite of advanced features to deliver superior results in a variety of communication applications.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3956 $65.5824
8+ $13.4528 $107.6224
12+ $13.0324 $156.3888
16+ $12.6120 $201.7920
21+ $12.1916 $256.0236
28+ $10.9304 $306.0512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess