EN
  • EN
  • DE
  • IT

BZB84-B2V7,215

Part No BZB84-B2V7,215
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 2.7V SOT23  /  Zener Diode Array 1 Pair Common Anode 2.7 V 300 mW ±2% TO-236AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Arrays
Mfr Nexperia USA Inc.
Package Tape & Reel (TR)
Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 2.7 V
Tolerance ±2%
Power - Max 300 mW
Impedance (Max) (Zzt) 100 Ohms
Current - Reverse Leakage @ Vr 20 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package TO-236AB
Base Product Number BZB84-B2V7
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 934061702215,2156-BZB84-B2V7,215-NEX,NEXBZB84-B2V7215
Standard Package 3,000
Win Source Part Number 1050194-BZB84-B2V7,215
Ultra Librarian 3D Model Ultra Librarian BZB84-B2V7,215 CAD Model

Description

The BZB84-B2V7 is a zener diode array from Nexperia USA Inc.

  • Configuration: 1 pair common anode
  • Power Rating: 300mW
  • Voltage Forward (Vf): 900mV @ 10mA
  • Current Reverse Leakage @ Vr: 20µA @ 1V
  • Voltage Zener (Nom) (Vz): 2.7V
  • Impedance (Max) (Zzt): 100 Ohms
  • Package: TO-236-3
  • Standard Package: 3000 units
  • Tolerance: ±2%
  • Category: Discrete semiconductor products
  • HTSUS code: 8541.10.0050
  • Popularity: Medium
  • REACH: Unaffected

You May Also Be Interested in

Rohm Semiconductor
DIODE ZENER ARRAY 5.6V SMD3
Lowest to $0.1331
Diodes Incorporated
DIODE ZENER ARRAY 5.1V SOT23-3
Lowest to $0.2574
Rohm Semiconductor
DIODE ZENER ARRAY 6.2V SMD3
Need more? Email Us
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE
Lowest to $0.1038
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 15V SOT363
Lowest to $0.1216
Rohm Semiconductor
DIODE ZENER ARRAY 6.2V SMD3
Lowest to $1.3911
Diodes Incorporated
DIODE ZENER ARRAY 36V SOT363
Lowest to $4.3985
Nexperia USA Inc.
DIODE ZENER ARRAY 4.3V SOT323
Lowest to $0.0298
Diodes Incorporated
DIODE ZENER ARRAY 7.5V SOT363
Lowest to $0.1288

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2608 $56.0720
525+ $0.2140 $112.3500
815+ $0.2073 $168.9495
1,120+ $0.2007 $224.7840
1,445+ $0.1940 $280.3300
1,935+ $0.1739 $336.4965
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess