EN
  • EN
  • DE

BZB784-C4V7,115

Part No BZB784-C4V7,115
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 4.7V SOT323 / Zener Diode Array 1 Pair Common Anode 4.7 V 180 mW ±5% SOT-323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Arrays
Mfr Nexperia USA Inc.
Package Tape & Reel (TR)
Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 4.7 V
Tolerance ±5%
Power - Max 180 mW
Impedance (Max) (Zzt) 80 Ohms
Current - Reverse Leakage @ Vr 3 µA @ 2 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Mounting SMD (SMT)
Package / Case SC-70, SOT-323
Supplier Device Package SOT-323
Base Product Number BZB784-C4V7
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 934056303115,BZB784-C4V7 T/R-ND,BZB784-C4V7 T/R
Standard Package 3,000
Win Source Part Number 1050193-BZB784-C4V7,115
Ultra Librarian 3D Model Ultra Librarian BZB784-C4V7,115 CAD Model

Description

The BZB784-C4V7,115 is a common anode zener diode array from Nexperia USA Inc.

  • Category: Diodes - Zener - Arrays
  • Package Type: Tape and Reel (TR)
  • Standard Package: 3,000
  • Power Rating: 180 mW
  • Voltage Rating: 4.7 V
  • Configuration: 1 pair common anode
  • Forward Voltage: 900 mV @ 10 mA
  • Reverse Leakage Current: 3 µA @ 2 V
  • Impedance: 80 Ohms
  • Package/Case: SC-70, SOT-323
  • Supplier Device Package: SOT-323
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 11V SOT23-3
Lowest to $0.4075
Diodes Incorporated
Need more? Email Us
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 18V SOT23-3
Lowest to $0.0774
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 3.9V SOT363
Lowest to $0.0762
Diodes Incorporated
DIODE ZENER ARRAY 24V SOT23-3
Lowest to $0.1686
Diodes Incorporated
DIODE ZENER ARRAY 6.2V SOT23-3 / Zener Diode Dual Common Cathode 6.2V 6.45% 10Ohm 300mW 3-Pin SOT-23 T/R
Lowest to $0.0527
Rohm Semiconductor
DIODE ZENER ARRAY 5.6V SMD5
Lowest to $0.2212
Vishay
Lowest to $0.0965

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
860+ $0.0583 $50.1380
2,095+ $0.0478 $100.1410
3,240+ $0.0463 $150.0120
4,465+ $0.0448 $200.0320
5,775+ $0.0433 $250.0575
7,715+ $0.0389 $300.1135
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78,000 pieces
MOQ: 860 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess