EN
  • EN
  • DE
  • IT

BZB784-C3V9,115

Part No BZB784-C3V9,115
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 3.9V SOT323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Zener Diode Arrays
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 3.9 V
Tolerance ±5%
Power - Max 180 mW
Impedance (Max) (Zzt) 90 Ohms
Current - Reverse Leakage @ Vr 3 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Mounting Type Surface Mount
Package / Case SC-70, SOT-323
Supplier Device Package SOT-323
Base Product Number BZB784-C3V9
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1367676-BZB784-C3V9,115
Ultra Librarian 3D Model Ultra Librarian BZB784-C3V9,115 CAD Model

Description

The 1367676-BZB784-C3V9,115 is a zener diode array from Nexperia USA Inc.

  • Application: Discrete Semiconductor
  • Package: SC-70, SOT-323
  • Automotive: Suitable for Automotive Applications
  • Operating Temperature: Wide Temperature Range
  • Tolerance: ±5%
  • Forward Voltage: 900mV @ 10mA
  • Reverse Leakage Current @ 1V: 3μA
  • Power Rating: 180mW
  • Configuration: 1 Pair Common Anode
  • Zener Voltage: 3.9V
  • Impedance: 90 ohms
  • Mounting Type: Surface Mount
  • ECCN: EAR99

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 22V SOT363
Lowest to $0.1038
Diodes Incorporated
DIODE ZENER ARRAY 18V SOT363
Need more? Email Us
Diodes Incorporated
DUAL 200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 22V SOT363
Lowest to $0.0737
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 20V SOT363
Lowest to $0.1344
Rohm Semiconductor
DIODE ZENER ARRAY 6.2V SMD3
Need more? Email Us
Rohm Semiconductor
DIODE ZENER ARRAY 6.2V SMD3
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 6.8V SOT363
Lowest to $0.2925
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 15V SOT363
Lowest to $0.1216
Diodes Incorporated
DIODE ZENER ARRAY 4.3V SOT23-3
Lowest to $0.0763

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0822 $56.3070
1,665+ $0.0674 $112.2210
2,575+ $0.0653 $168.1475
3,550+ $0.0632 $224.3600
4,580+ $0.0612 $280.2960
6,135+ $0.0548 $336.1980
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 465 pieces
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess