EN
  • EN
  • DE

BUK7K89-100EX

Part No BUK7K89-100EX
Manufacturer Nexperia USA Inc.
Catalog FETs - Arrays
Description MOSFET 2N-CH 100V 13A LFPAK56D
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000491-BUK7K89-100EX
Manufacturer Nexperia USA Inc.
Category Discrete Semiconductor Products -Transistors -FETs, MOSFETs FET, MOSFET Arrays
Series Automotive, AEC-Q100
Package Tape & Reel (TR) Cut Tape (CT)
Operating Temperature -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Supplier Device Package LFPAK56D
Package / Case SOT-1205, 8-LFPAK56
Ultra Librarian 3D Model Ultra Librarian BUK7K89-100EX CAD Model

Description

The Nexperia USA Inc. SOT-1205, 8-LFPAK56 is an Automotive, AEC-Q100 FET, MOSFET Arrays that can operate @ a temperature range of -55°C to 175°C (TJ).

  • Package Type: Tape & Reel (TR) or Cut Tape (CT)
  • Mounting: Surface Mountable
  • Supplier Device Package: LFPAK56D

You May Also Be Interested in

Diodes Incorporated
DUAL N-CHANNEL ENHANCEMENT MODE MOSFET | MOSFET 2N-CH 60V 0.23A SOT-363
Lowest to $0.0393
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821
Nexperia USA Inc.
MOSFET 2N-CH 20V 4.5A 6HUSON
Lowest to $0.5821
MICROSS/On Semiconductor
MOSFET 2N-CH 12V 33A 10WLCSP
Lowest to $0.5239
ON Semiconductor
Dual N-Channel, Notebook Power Supply MOSFET | MOSFET 2N-CH 30V 6.3A/8.6A 8SOIC
Lowest to $0.9192
Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747
Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478
Panasonic
Silicon N-channel MOSFET | MOSFET N/P-CH 30V 0.1A SSMINI6
Lowest to $1.4662
Infineon Technologies
HEXFET Power MOSFET | MOSFET N/P-CH 30V 8-SOIC
Lowest to $0.1494

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9385 $61.0025
150+ $0.7701 $115.5150
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6979 $289.6285
555+ $0.6257 $347.2635
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 661 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess