EN
  • EN
  • DE

BUK6Y19-30PX

Part No BUK6Y19-30PX
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 30V 45A LFPAK56 / P-Channel 30 V 45A (Ta) 66W (Ta) Surface Mount LFPAK56, Power-SO8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101, TrenchMOS™
Package Tape & Reel
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30 V
Current - Continuous Drain (Id) @ 25°C 45A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 19mOhm @ 9.5A, 10V
Vgs(th) (Max) @ Id 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 35 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 1260 pF @ 15 V
Power Dissipation (Max) 66W (Ta)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package LFPAK56, Power-SO8
Package / Case SC-100, SOT-669
Base Product Number BUK6Y19
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 1727-BUK6Y19-30PXCT,1727-BUK6Y19-30PXDKR,934661579115,1727-BUK6Y19-30PXTR
Standard Package 1,500
Win Source Part Number 1013789-BUK6Y19-30PX
Ultra Librarian 3D Model Ultra Librarian BUK6Y19-30PX CAD Model

Description

The Nexperia BUK6Y19-30PX is a P-channel MOSFET transistor that is designed for use in automotive applications.

  • Manufacturer: Nexperia USA Inc.
  • Design: The BUK6Y19-30PX is designed to provide efficient power management and reliable performance.
  • Voltage: It features a maximum drain to source voltage of 30V
  • Current: continuous drain current of 45A
  • Resistance: maximum on-resistance of 19mOhm.
  • Overall: With its advanced features and high-quality construction, the BUK6Y19-30PX is a great choice for any automotive application that requires a P-channel MOSFET transistor.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7617 $52.8510
70+ $1.4455 $101.1850
110+ $1.4003 $154.0330
150+ $1.3552 $203.2800
195+ $1.3100 $255.4500
260+ $1.1745 $305.3700
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,208 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess