The BUK553-100A,127 is a power MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Nexperia. It is designed for high-efficiency switching applications. The key characteristic is its low on-state resistance (Rds(on)), which minimizes power losses during operation. The '100A' indicates a voltage rating of 100V, while the ',127' likely refers to the packaging or reel specification. This MOSFET is commonly used in DC-DC converters, motor control, and power management circuits.
Applications
- DC-DC converters
- Motor control
- Power management
- Load switching
- Power inverters
Features
- Low on-state resistance (Rds(on))
- 100V voltage rating
- High current capability
- Logic level gate drive
- Avalanche rated
Benefits
- High efficiency: Low Rds(on) minimizes power losses and improves overall system efficiency.
- Reliable switching: Avalanche rating ensures robust performance under transient conditions.
- Simplified gate drive: Logic level gate drive simplifies interfacing with microcontrollers and other digital circuits.
- High power density: Compact package allows for efficient use of board space.
- Versatile use: Suitable for a wide range of power switching applications.
Additional Details
The BUK553-100A,127 features a low on-state resistance, typically in the milliohm range, which minimizes power dissipation during switching operations. The high current capability allows the MOSFET to handle large currents without overheating. The logic level gate drive simplifies interfacing with microcontrollers and other digital circuits by requiring a lower gate voltage to turn the MOSFET on. The avalanche rating ensures that the MOSFET can withstand transient voltage spikes without damage.
The MOSFET is commonly used in DC-DC converters to efficiently convert one voltage level to another. It is also used in motor control circuits to regulate the speed and torque of electric motors. In power management applications, it is used to control the flow of power to various components in a system. The BUK553-100A,127 is available in a variety of surface mount packages, including DPAK and TO-220. It is a reliable and efficient solution for high-performance power switching applications. The MOSFET is RoHS compliant, ensuring that it meets environmental regulations.