EN
  • EN
  • DE

BSS138BK,215

Part No BSS138BK,215
Manufacturer Nexperia USA Inc.
Catalog FETs - Single
Description MOSFET N-CH 60V 360MA TO236AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT);
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 360mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 1.6Ohm @ 350mA, 10V
Vgs(th) (Max) @ Id 1.6V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 0.7 nC @ 4.5 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 56 pF @ 10 V
Power Dissipation (Max) 350mW (Ta), 1.14W (Tc)
Operating Temperature -55°C ~ 150°C (TJ)
Grade Automotive
Qualification AEC-Q101
Mounting Type Surface Mount
Supplier Device Package TO-236AB
Package / Case TO-236-3, SC-59, SOT-23-3
Ultra Librarian 3D Model Ultra Librarian BSS138BK,215 CAD Model

Description

BSS138BK,215 from Nexperia USA Inc. is a single FET intended for designers who need a compact transistor solution for low-power switching, signal control, or interface-related circuit tasks. In practical designs, parts in this category are often considered for portable electronics, embedded control boards, consumer devices, and general-purpose digital or analog support functions where board space and efficient switching behavior matter. Its value is typically in enabling flexible transistor-based design choices for space-constrained assemblies and cost-sensitive production environments. Because the listed lifecycle status for this part is unknown, engineering and procurement teams should confirm current manufacturer support before committing it into new designs or long-term service programs. RoHS compliance information is not available from the provided input, so buyers should verify environmental compliance directly through the official datasheet, manufacturer declarations, or authorized distribution channels before release to production, especially for regulated markets and export programs.

You May Also Be Interested in

UMW
SOT-223 N-CHANNEL POWER MOSFETS
Lowest to $0.0668
Advanced Power Electronics Corp.
MOSFET N-CH 60V 0.6A SOT-23
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 250V 62A TO-263
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 18.6A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH 40V 34A TO-252
Need more? Email Us
UMW
30V 2.6A 130MR@10V,2.6A 1.4W 3V@
Lowest to $0.0267
UMW
MOSFET N-CH 650V 5A TO220F
Lowest to $0.1657
UMW
20V 4.2A [email protected],4.2A 1.38W 50
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 40V 36A DFN5X6
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
610+ $0.0826 $50.3860
1,295+ $0.0774 $100.2330
2,010+ $0.0748 $150.3480
2,880+ $0.0695 $200.1600
3,740+ $0.0669 $250.2060
4,670+ $0.0643 $300.2810
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 540,750 pieces
MOQ: 610 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess