The ADUC7023BCBZ62I-R7 is a fully integrated, 1 MSPS, 12-bit data acquisition system incorporating high performance multichannel ADCs, 16-/32-bit MCU, and Flash/EE memory on a single chip. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this product is designed for direct interfacing to external precision sensors in both wired and battery-powered applications.
Key Features:
- High-Performance ADC: 12-bit ADC with 1 MSPS sampling rate ensures high-speed and accurate data acquisition.
- Microcontroller Core: The integrated ARM7TDMI core operates at up to 41.78 MHz, providing powerful processing capabilities for complex algorithms and control tasks.
- Memory: On-chip 62 kB Flash/EE and 8 kB SRAM enable robust and flexible data storage and management.
- Temperature Range: Industrial temperature range of -40°C to +85°C allows for operation in extreme environments.
- Power Efficiency: Designed for low power consumption, it is suitable for battery-powered devices, enhancing product longevity.
- Package: The 48-lead LFCSP (7x7 mm) package provides a compact footprint for space-constrained applications.
- Integration: Multiple integrated peripherals, including UART, SPI, I²C interfaces, and programmable GPIOs, offer excellent system integration flexibility.
Applications:
The ADUC7023BCBZ62I-R7 is ideal for a wide range of applications that require high-speed data acquisition, precise measurements, and efficient processing. These include:
- Industrial Control Systems
- Smart Sensors
- Medical Instruments
- Instrumentation and Measurement Systems
- Portable Devices
Analog Devices Inc. provides comprehensive technical support and documentation for the ADUC7023BCBZ62I-R7, ensuring seamless integration into your design projects. With its robust feature set and high performance, this product is an excellent choice for your advanced data acquisition and control needs.