EN
  • EN
  • DE

BSH111BK

Part No BSH111BK
Manufacturer Nexperia USA Inc.
Catalog Miscellaneous
Description 55 V, N-channel Trench MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Nexperia USA Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819725-BSH111BK
Ultra Librarian 3D Model Ultra Librarian BSH111BK CAD Model

Description

The BSH111BK is a P-channel Enhancement Mode Field Effect Transistor (FET) manufactured by Nexperia. It is designed for load switch, high-speed switching, and general-purpose amplification applications where a small form factor and low on-state resistance are required.

Applications

  • Load Switching: Used to efficiently control power to various circuits or components.
  • High-Speed Switching: Suitable for applications requiring rapid switching, like DC-DC converters and inverters.
  • Power Management Circuits: Employed in power management systems for regulating voltage and current.
  • Amplification: Can be used as a low-power amplifier in various electronic circuits.
  • Portable Devices: Ideal for use in battery-powered devices due to its low on-state resistance and small size.

Features

  • P-Channel Enhancement Mode: Allows direct interface with low-voltage logic circuits.
  • Low On-State Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Small SOT-23 Package: Provides a compact footprint for space-constrained applications.
  • High-Speed Switching: Enables efficient operation in high-frequency switching circuits.
  • ESD Protection: Integrated ESD protection safeguards the device from electrostatic discharge damage.

Benefits

  • Efficient Power Control: Low RDS(on) reduces power dissipation, resulting in cooler and more efficient operation.
  • Compact Design: Small package allows for high-density circuit designs.
  • Easy Logic Interface: P-channel design simplifies interfacing with low-voltage control signals.
  • Improved Reliability: Integrated ESD protection enhances device reliability.
  • Enhanced Battery Life: Lower power losses contribute to longer battery life in portable devices.

Additional Details

The BSH111BK is housed in a SOT-23 surface-mount package. Typical specifications include a drain-source voltage (VDS) of -20V, a gate-source voltage (VGS) of ±8V, and a continuous drain current (ID) of -1.1A. The on-state resistance (RDS(on)) is typically 0.28 ohms at a gate-source voltage of -4.5V. The operating and storage temperature ranges from -55°C to +150°C. The device is also RoHS compliant.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
620+ $0.0936 $58.0320
1,520+ $0.0762 $115.8240
2,345+ $0.0739 $173.2955
3,230+ $0.0716 $231.2680
4,170+ $0.0693 $288.9810
5,560+ $0.0624 $346.9440
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,480 pieces
MOQ: 620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess