EN
  • EN
  • DE

BC807-40/DG/B4R

Part No BC807-40/DG/B4R
Manufacturer Nexperia USA Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 958091-BC807-40/DG/B4R
Categories OEM Parts(A-B)
Manufacturer Nexperia USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BC807-40/DG/B4R CAD Model

Description

The BC807-40/DG/B4R is a bipolar transistor manufactured by Nexperia USA Inc.

  • Maximum Power: 350mW
  • Maximum Collector-Emitter Breakdown Voltage: 45V
  • Maximum Collector Current: 500mA
  • DC Current Gain: 160 @ 100mA, 1V
  • Packaging: Tape and reel
  • ECCN: EAR99
  • RoHS: non-compliant

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Hewlett Packard
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Generic
Need more? Email Us
Generic
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess