EN
  • EN
  • DE

BAV70S,115

Part No BAV70S,115
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 100V 250MA 6TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Diode Configuration 2 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) (per Diode) 250mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.25V @ 150mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 4ns
Current - Reverse Leakage @ Vr 500nA @ 80V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Case / Package 6-TSSOP
Win Source Part Number 1022233-BAV70S,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BAV70S,115 CAD Model

Description

The Nexperia USA Inc. BAV70S,115 is a standard diode that belongs to the category of discrete semiconductor products.

    You May Also Be Interested in

    Comchip Technology
    DIODE ARR SCHOT 30V 200MA SOT233
    Lowest to $0.0751
    Vishay
    DIODE MOD GP 600V 230A INTAPAK
    Need more? Email Us
    Diotec Semiconductor AG
    DIODE ARR SCHOT 40V 200MA SOT233
    Lowest to $0.1456
    Microchip Technology
    DIODE MODULE GP 600V 100A ISOTOP
    Need more? Email Us
    Vishay
    DIODE MOD GP 1000V 50A ADDAPAK
    Need more? Email Us
    Vishay
    DIODE MOD SCHOTTKY 150V ADDAPAK
    Need more? Email Us
    Sensata-Crydom
    DIODE MODULE GP 1200V 90A MODULE
    Need more? Email Us
    Sensata-Crydom
    DIODE MODULE GP 400V 55A MODULE
    Need more? Email Us
    Infineon Technologies
    DIODE ARR SCHOT 240V 400MA SOT23
    Lowest to $20.3732

    Top Sellers

    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $4.0391
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $2.3760
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $11.8797
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $2.2891
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $5.9399
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.2376
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.4151
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1049
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.1579

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    425+ $0.1180 $50.1500
    905+ $0.1105 $100.0025
    1,405+ $0.1068 $150.0540
    2,015+ $0.0993 $200.0895
    2,620+ $0.0956 $250.4720
    3,270+ $0.0918 $300.1860
    !
    Prices are subject to market and will be confirmed after the order is placed.
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 211,290 pieces
    MOQ: 425 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess