EN
  • EN
  • DE

BAT54S,215

Part No BAT54S,215
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Arrays
Description Schottky Diodes & Rectifiers Schottky barrier diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel package
Diode Configuration 1 Pair Series Connection
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 30V
Current - Average Rectified (Io) (per Diode) 200mA (DC)
Voltage - Forward (Vf) (Maximum) @ If 800mV @ 100mA
Reverse Recovery Time (trr) 5ns
Current - Reverse Leakage @ Vr 2μA @ 25V
Operating Temperature - Junction 150°C (Maximum)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package TO-236AB (SOT23)
Win Source Part Number 769689-BAT54S,215
Popularity Medium
Supply and Demand Status Limited
Family Name BAT54S
Introduction Date March 18, 1996
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian BAT54S,215 CAD Model

Description

The Nexperia USA Inc. BAT54S,215 is a Schottky diode pair series connection designed for use in discrete semiconductor products.

  • Diode Configuration: Pair series connection
  • Maximum DC Reverse Voltage: 30V
  • Maximum Forward Voltage: 800mV @ 100mA
  • Average Rectified Current: 200mA (DC) per diode
  • Package: TO-236-3, SC-59, SOT-23-3
  • Operating Temperature (Maximum): 150°C
  • Supply and Demand Status: Limited
  • Estimated EOL Date: 2024

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1,170+ $0.0428 $50.0760
2,495+ $0.0401 $100.0495
3,870+ $0.0388 $150.1560
5,560+ $0.0360 $200.1600
7,205+ $0.0347 $250.0135
9,010+ $0.0333 $300.0330
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 276,660 pieces
MOQ: 1170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess