EN
  • EN
  • DE

BAS116GW

Part No BAS116GW
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 75V 215MA SOD123 / Diode 75 V 215mA Surface Mount SOD-123
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 75 V
Current - Average Rectified (Io) 215mA
Voltage - Forward (Vf) (Max) @ If 1.25 V @ 150 mA
Speed Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr) 3 µs
Current - Reverse Leakage @ Vr 5 nA @ 75 V
Capacitance @ Vr, F 2pF @ 0V, 1MHz
Mounting Type Surface Mount
Package / Case SOD-123
Supplier Device Package SOD-123
Operating Temperature - Junction 150°C (Max)
Standard Package 15,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 912788-BAS116GW
Ultra Librarian 3D Model Ultra Librarian BAS116GW CAD Model

Description

The BAS116GW is a standard recovery diode designed for use in automotive applications.

  • Maximum Reverse Voltage: 75V
  • Average Rectified Current: 215mA
  • Forward Voltage @ 150mA: 1.25V
  • Reverse Recovery Time: 3μs
  • Reverse Leakage Current @ 75V: 5nA
  • Capacitance @ 0V and 1MHz: 2pF
  • Maximum Junction Temperature: 150°C
  • Mounting Type: Surface Mount
  • Package: SOD-123
  • Packaging: Bulk
  • Standard Package: 15,000 pcs
  • Manufacturer: Nexperia USA Inc.
  • Product Status: Active

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Micro Commercial Co
Interface
Lowest to $0.1165
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3538 $51.3010
305+ $0.3314 $101.0770
470+ $0.3202 $150.4940
675+ $0.2978 $201.0150
875+ $0.2866 $250.7750
1,090+ $0.2754 $300.1860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess