EN
  • EN
  • DE

AD5860A2BCDZ-RL7

Part No AD5860A2BCDZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description MINIATURE ACTUATOR DRIVER / Digital Potentiometer Ohm Circuit Taps Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr Analog Devices Inc.
Series *
Package Tape & Reel
Product Status Active
Programmable Not Verified
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1123921-AD5860A2BCDZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD5860A2BCDZ-RL7 CAD Model

Description

Product Overview: AD5860A2BCDZ-RL7

The AD5860A2BCDZ-RL7 is a high-performance digital-to-analog converter (DAC) developed by Analog Devices Inc., a leading company in the design and manufacture of high-precision analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This product is designed to deliver exceptional accuracy and stability, making it an ideal choice for critical applications that require high precision and reliability.

Key Features

  • Resolution: The AD5860A2BCDZ-RL7 boasts a high resolution, providing fine granularity in analog output, which is essential for applications where precise signal representation is required.
  • Output Range: This DAC offers a wide output range, ensuring compatibility with a variety of peripherals and systems, and allowing for greater flexibility in design.
  • Low Power Consumption: Designed with power efficiency in mind, the AD5860A2BCDZ-RL7 is suitable for battery-powered devices and energy-sensitive applications.
  • High-Speed Interface: The product features a high-speed serial interface, enabling fast data transfer rates that are necessary for high-performance systems.
  • Integrated Reference: An integrated precision voltage reference means reduced external component count, which can simplify circuit design and save on board space.
  • Stability: The DAC is known for its excellent long-term stability and low temperature coefficient, ensuring consistent performance over a wide range of environmental conditions.

Applications

The versatility of the AD5860A2BCDZ-RL7 makes it suitable for a broad range of applications, including:

  • Industrial Automation
  • Medical Instrumentation
  • Telecommunications
  • Precision Control Systems
  • Data Acquisition Systems

Quality and Reliability

Analog Devices Inc. is committed to providing products that meet the highest standards of quality and reliability. The AD5860A2BCDZ-RL7 is manufactured under strict quality control processes and is designed to meet stringent industry specifications. With its robust design and proven performance, this DAC is a reliable choice for designers and engineers looking to create systems that perform consistently well over time.

Ordering Information

The AD5860A2BCDZ-RL7 is available in a compact package and is designated with the model number AD5860A2BCDZ-RL7 for easy reference. For ordering and detailed specifications, customers can visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Maxim Integrated
Dual 256-Tap, Low-Drift, Digital Potentiometers in 10-μMAX | IC DGTL POT 50KOHM 256TAP 10UMAX
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess