EN
  • EN
  • DE

XCF01SV0G20C-2T

Part No XCF01SV0G20C-2T
Manufacturer Xilinx Inc.
Catalog Memory - Configuration Proms for FPGAs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory - Configuration Proms for FPGAs
Manufacturer Xilinx Inc.
Win Source Part Number 415722-XCF01SV0G20C-2T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCF01SV0G20C-2T CAD Model

Description

The XCF01SV0G20C-2T is a Platform Flash configuration PROM (programmable read-only memory) manufactured by Xilinx. It is used to store the configuration bitstream for Xilinx FPGAs (Field-Programmable Gate Arrays), providing non-volatile storage. Upon power-up, the FPGA reads the configuration data from this PROM, enabling its functionality. The '01S' refers to a 1 Mbit memory density, 'V' denotes the voltage (typically 3.3V), '0G20C' relates to the speed grade and temperature range (Commercial), and '-2T' may indicate a specific packaging or manufacturing variant.

Applications

  • FPGA Configuration: Specifically designed for storing the configuration bitstream of Xilinx FPGAs.
  • Embedded Systems: Used in various embedded systems that leverage FPGAs for programmable logic.
  • Industrial Automation: Deployed in industrial control systems requiring reprogrammable logic.
  • Telecommunications: Utilized in telecom equipment employing FPGAs for signal processing and routing.
  • Aerospace and Defense: Used in applications demanding reliable, non-volatile memory for FPGA configuration.

Features

  • Non-Volatile Memory: Retains data when power is removed.
  • In-System Programmability (ISP): Programmable after being mounted on the PCB.
  • Fast Configuration: Enables quick FPGA initialization.
  • Low Power: Suitable for power-sensitive applications.
  • Serial Interface: Uses a serial interface (e.g., SPI) for communication.
  • 1 Mbit Density: Provides ample storage for typical FPGA configuration files.

Benefits

  • Reliable Operation: Ensures correct FPGA configuration upon power-up.
  • Flexibility: Simplifies updates and modifications to the FPGA configuration.
  • Reduced Development Time: Offers a stable and reliable configuration solution.
  • Cost-Effective: Provides a competitively priced option for FPGA configuration storage.
  • Easy Integration: Compatible with standard Xilinx FPGA programming tools.

Additional Details

The XCF01SV0G20C-2T is typically programmed using a Xilinx programming cable and software like Vivado or ISE. It supports various programming modes and security features. Refer to the device datasheet for detailed information on timing, electrical characteristics, and programming instructions. The '-2T' suffix may indicate specific packaging or temperature ratings, so consult the datasheet for clarification.

You May Also Be Interested in

Intel
IC CONFIG DEVICE 64MBIT 16SOIC
Lowest to $216.4180
Altera
IC CONFIG DEVICE 440KBIT 32TQFP
Need more? Email Us
Altera
IC CONFIG DEVICE 16MBIT 100QFP
Need more? Email Us
Altera
IC CONFIG DEVICE 88UBGA
Lowest to $550.7463
Xilinx Inc.
IC PROM SER I-TEMP 3.3V 8-DIP
Need more? Email Us
Altera
IC CONFIG DEVICE 400KBIT 8DIP
Lowest to $89.6418
Altera
Flash Serial 3.3V 128M-bit 16-Pin SOIC W Tube / IC CONFIG DEVICE 128MBIT 16SOIC
Lowest to $37.7313
Altera
IC CONFIG DEVICE 212KBIT 20PLCC
Need more? Email Us
Altera
IC CONFIG DEVICE 8MBIT 100QFP
Lowest to $87.3913

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0025 $63.0075
7+ $17.2338 $120.6366
11+ $16.6944 $183.6384
15+ $16.1561 $242.3415
19+ $15.6179 $296.7401
25+ $14.0021 $350.0525
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess