EN
  • EN
  • DE

74LVT16373ADGG,118

Part No 74LVT16373ADGG,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Latches
Description IC 16BIT TRANSP LATCH D 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Manufacturer Nexperia USA Inc.
Series 74LVT
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-TFSOP (0.240", 6.10mm Width)
Case / Package 48-TSSOP
Family Name 74LVT16373
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-8999-1, 74LVT16373ADGG118, 935203090118, 568-8999-1-ND, 1727-6696-6, 568-8999-2, 1727-6696-2, 568-8999-2-ND, 568-8999-6, 74LVT16373ADGG,118-ND, 568-8999-6-ND, 1727-6696-1
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908314-74LVT16373ADGG,118
Ultra Librarian 3D Model Ultra Librarian 74LVT16373ADGG,118 CAD Model

Description

The Nexperia USA Inc. 74LVT16373ADGG,118 is a surface-mount integrated circuit (IC) that belongs to the 74LVT series.

  • This IC operates within a temperature range of: -40°C to 85°C and comes in a 48-TFSOP (0.240", 6.10mm Width) package with a quantity of 2000 per package.
  • It has a: balance supply and demand status and an estimated production lead time of 25 weeks.
  • The 74LVT16373ADGG,118 is an integrated circuit that belongs to the family name: 74LVT16373 and is categorized under integrated circuits (ICs).
  • It is widely used in: various electronic devices and is unaffected by REACH status.
  • This IC is a: reliable and efficient option for those seeking a high-performance integrated circuit.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Renesas Electronics America
Channel IC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $23.3844
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH OCTAL 20-QSOP
Lowest to $0.7474

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess