EN
  • EN
  • DE

74LVC1T45GM,132

Part No 74LVC1T45GM,132
Manufacturer Nexperia USA Inc.
Catalog Logic - Translators, Level Shifters
Description TXRX XLATING DUAL 3ST XSON6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.2V to 5.5V
Voltage - VCCB 1.2V to 5.5V
Output Type Tri-State, Non-Inverted
Data Rate 420Mbps
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 6-XSON, SOT886 (1.45x1)
Win Source Part Number 1009332-74LVC1T45GM,132
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC1T45GM,132 CAD Model

Description

The 74LVC1T45GM,132 is a surface mount bidirectional voltage level translator integrated circuit manufactured by Nexperia USA Inc..

  • Mounting Type: Surface Mount
  • Number of Circuits: 1
  • Channels per Circuit: 1
  • Data Rate: 420Mbps
  • Category: Integrated Circuits
  • Market Status: Active
  • Temperature Range: -40°C to 125°C (TA)
  • Package: 6-XSON, SOT886 (1.45x1)
  • Output Type: Tri-State, Non-Inverted
  • Channel Type: Bidirectional
  • VCCA Voltage Range: 1.2V to 5.5V
  • VCCB Voltage Range: 1.2V to 5.5V
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Texas Instruments
IC I2C BUS REP LVL-TRANSL 8VSSOP
Lowest to $0.3412
NXP / Nexperia
74AVC2T45 - DUAL-BIT, DUAL-SUPPL / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 500Mbps 8-XSON (1.35x1)
Lowest to $0.4897
Microchip Technology
5V/3.3V TTL-TO-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Need more? Email Us
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $9.3844
NXP / Nexperia
TXRX TRANSLATING DUAL 12WLCSP
Lowest to $0.7930
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
ON Semiconductor
IC TXRX NON-INVERT 5.5V 24SOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP
Lowest to $4.2391
Texas Instruments
IC BUS TXRX 4BIT DUAL 11UCSP
Lowest to $3.6594

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3155 $50.4800
390+ $0.2589 $100.9710
600+ $0.2508 $150.4800
825+ $0.2427 $200.2275
1,070+ $0.2346 $251.0220
1,430+ $0.2103 $300.7290
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess