The 74LVC1G34GW-Q100 is a single buffer gate from Nexperia, part of the 74LVC logic family. This buffer is designed for automotive applications and offers high-speed performance and low power consumption. The Q100 suffix indicates that it is qualified for automotive use, meeting stringent reliability and quality standards.
Applications:
- Automotive electronic control units (ECUs)
- Automotive infotainment systems
- Automotive body control modules
- Level shifting
- Signal buffering and driving
Features:
- Automotive qualified (AEC-Q100)
- Wide supply voltage range (1.65 V to 5.5 V)
- High-speed propagation delay
- Low power consumption
- Schmitt-trigger action at all inputs
- Overvoltage tolerant inputs
Benefits:
- Reliable operation in harsh automotive environments
- Compatibility with a wide range of voltage levels
- Fast signal processing
- Reduced power consumption in automotive systems
- Improved noise immunity
- Enhanced system protection
Additional Details:
The 74LVC1G34GW-Q100 is typically supplied in a small SOT-23-5 or similar surface-mount package. The device offers a propagation delay. The Schmitt-trigger inputs provide improved noise immunity, making it suitable for use in noisy automotive environments. The overvoltage tolerant inputs allow the device to interface with higher voltage signals without damage. The wide operating temperature range allows reliable operation across a wide range of automotive applications.