EN
  • EN
  • DE

74HCT4051PW-Q100

Part No 74HCT4051PW-Q100
Manufacturer Nexperia USA Inc.
Catalog Miscellaneous
Description 8-channel analog multiplexer/demultiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Nexperia USA Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815929-74HCT4051PW-Q100
Ultra Librarian 3D Model Ultra Librarian 74HCT4051PW-Q100 CAD Model

Description

The 74HCT4051PW-Q100 is a single 8-channel analog multiplexer/demultiplexer from Nexperia. It is designed for automotive applications and is qualified according to AEC-Q100 standards. This device allows selection of one of eight analog inputs/outputs based on a 3-bit binary address. It uses HCT (High-speed CMOS with TTL-compatible inputs) technology, providing fast switching speeds and TTL compatibility. It can handle both analog and digital signals and is commonly used in automotive control systems, data acquisition systems, and signal routing applications.

Applications:

  • Automotive control systems: Used for signal routing and sensor selection in automotive electronics.
  • Data acquisition systems: Selects different analog inputs for data acquisition.
  • Signal routing: Routes analog or digital signals to different destinations.
  • Audio and video switching: Switches audio or video signals between different sources and destinations.
  • Test and measurement equipment: Used in test equipment for signal selection and routing.

Features:

  • 8-channel multiplexer/demultiplexer: Selects one of eight analog inputs/outputs.
  • TTL-compatible inputs: Interfaces directly with TTL logic circuits.
  • High-speed operation: Provides fast switching speeds.
  • Low on-resistance: Minimizes signal loss through the switch.
  • Wide operating voltage range: Operates from 4.5 V to 5.5 V.
  • AEC-Q100 qualified: Suitable for automotive applications.

Benefits:

  • Versatile signal routing for analog and digital signals.
  • Easy interface with TTL logic circuits.
  • Fast switching speeds for high-performance applications.
  • Minimal signal loss due to low on-resistance.
  • Reliable operation in automotive environments.

Additional Details:

The 74HCT4051PW-Q100 is controlled by three address inputs (S0, S1, S2) and an enable input (E). When E is HIGH, the switch is disabled. When E is LOW, one of the eight channels is selected based on the binary value of S0, S1, and S2. The device features low on-resistance and low leakage current. Consult the datasheet for detailed electrical characteristics, timing diagrams, and application information.

You May Also Be Interested in

Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5486 $61.0346
26+ $4.5530 $118.3780
40+ $4.4109 $176.4360
55+ $4.2689 $234.7895
70+ $4.1257 $288.7990
94+ $3.6995 $347.7530
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess