EN
  • EN
  • DE

BQ24170RGYR/BQ24170RGYT

Part No BQ24170RGYR/BQ24170RGYT
Manufacturer Texas Instruments
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1159767-BQ24170RGYR/BQ24170RGYT
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ24170RGYR/BQ24170RGYT CAD Model

Description

Introducing the BQ24170RGYR/BQ24170RGYT from Texas Instruments

The BQ24170RGYR and BQ24170RGYT are highly efficient, single-cell, lithium-ion battery chargers designed by Texas Instruments to provide a robust and versatile charging solution for a wide range of applications. These devices are part of TI's extensive portfolio of battery management products and are engineered to address the needs of portable electronics that demand compact, high-performance power solutions.

Advanced Charging Features

Equipped with an array of advanced features, the BQ24170 series ensures safe and efficient charging. The integrated power-path management allows the system to be powered from the USB port or an AC adapter while simultaneously charging the battery. This feature ensures that the device can operate even when the battery is fully depleted. Furthermore, the BQ24170 devices support a wide range of input voltages, making them suitable for use in various global markets with different voltage standards.

High-Efficiency Power Conversion

One of the standout attributes of the BQ24170RGYR/BQ24170RGYT is their high-efficiency power conversion capability, which minimizes heat generation and improves overall system performance. This is particularly important in compact devices where thermal management is critical. The charger's efficiency also leads to faster charging times and extended battery life, providing users with a more reliable and convenient experience.

Intelligent Battery Management

The BQ24170 series incorporates intelligent battery management features such as dynamic power-path management, automatic recharge, and a programmable charge timer. These functionalities ensure the battery is charged safely and efficiently, protecting both the battery and the device from potential damage caused by overcharging or excessive discharge.

Compact and Reliable Design

Designed in a small 3.5mm x 4.5mm QFN package, the BQ24170RGYR/BQ24170RGYT chargers are ideal for space-constrained applications. Their compact form factor does not compromise on reliability, as they are built to meet the rigorous quality standards that Texas Instruments is known for. With thermal shutdown, input over-voltage protection, and battery temperature monitoring, these chargers are engineered to provide a safe charging environment for your device's battery.

In summary, the BQ24170RGYR/BQ24170RGYT from Texas Instruments represent a sophisticated solution for portable device charging, combining efficiency, advanced battery management, and a compact design to meet the needs of today's high-performance electronics.

You May Also Be Interested in

Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
C&K Components
Need more? Email Us
TDK Corporation
Lowest to $0.5994
TDK Corporation
Lowest to $0.0244
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
TDK Corporation
Lowest to $0.1360

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6272 $50.4432
66+ $1.5242 $100.5972
102+ $1.4727 $150.2154
147+ $1.3698 $201.3606
190+ $1.3183 $250.4770
237+ $1.2668 $300.2316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,490 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess