EN
  • EN
  • DE

74HCT4017D,653

Part No 74HCT4017D,653
Manufacturer Nexperia USA Inc.
Catalog Logic - Counters, Dividers
Description IC JOHNSON DECADE COUNTER 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Counter, Decade
Direction Up
Number of Elements 1
Number of Bits per Element 10
Reset Asynchronous
Count Rate 67MHz
Trigger Type Positive, Negative
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 1008775-74HCT4017D,653
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Safety, Industrial, Power Management, Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian 74HCT4017D,653 CAD Model

Description

The 74HCT4017D,653 is a decade counter with a trigger type of positive or negative and a direction of up.

  • Manufacturer: Nexperia
  • Type: Decade Counter
  • Trigger Type: Positive or Negative
  • Direction: Up
  • Elements: 1
  • Bits per Element: 10
  • Category: Integrated Circuits
  • Count Rate: 67MHz
  • Status: Active
  • Temperature Range: -40°C to 125°C
  • Package: 16-SO
  • Supply Voltage: 4.5V to 5.5V
  • Supply and Demand Status: Balanced
  • Commonly Used In: Safety, Industrial, Power Management, Consumer Electronics, and Portable Devices

You May Also Be Interested in

Texas Instruments
54LS93 4-BIT BINARY COUNTER
Lowest to $21.6749
Texas Instruments
DECADE COUNTER 14-CDIP -55 TO 12
Lowest to $25.3270
National Semiconductor (TI)
BINARY COUNTER / Counter IC Element Bit
Need more? Email Us
Harris Corporation
IC DECADE COUNTER 5-BIT 16CDIP
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 16CDIP
Need more? Email Us
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
LSI Computer Systems
IC BINARY COUNTER 32BIT 14TSSOP
Lowest to $5.9500
Texas Instruments
BINARY COUNTER, HC/UH SERIES, SY
Need more? Email Us
Nexperia USA Inc.
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess