EN
  • EN
  • DE

CD4520BF

Part No CD4520BF
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC BINARY COUNTR DL 4BIT 16CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series 4000B
Package Tube
Product Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 8 MHz
Trigger Type Positive, Negative
Voltage - Supply 3 V ~ 18 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577149-CD4520BF
Ultra Librarian 3D Model Ultra Librarian CD4520BF CAD Model

Description

The CD4520BF is a high-quality integrated circuit from Texas Instruments, renowned for its reliability and performance in digital electronics. This dual binary up-counter is part of the 4000 series CMOS logic integrated circuits, designed to offer a broad range of functionality to electronic designers and hobbyists alike.

Key Features

  • Dual Counter: The CD4520BF contains two independent counters that can be used in a variety of applications, from simple counting operations to more complex multi-stage counting configurations.
  • Binary Up-Counter: Each counter increments its value by one on the rising edge of the clock input signal, providing a straightforward binary count.
  • Wide Operating Voltage: This device supports a wide range of operating voltages from 3V to 18V, making it versatile for both low and high-voltage applications.
  • Medium-Speed Operation: With a typical clock frequency of 6MHz at 10V, the CD4520BF is suitable for medium-speed counting tasks in various circuits.
  • Asynchronous Reset: An asynchronous reset input is provided for each counter, allowing the user to reset the count to zero regardless of the clock state.
  • High Noise Immunity: True to the CMOS technology, this device exhibits high noise immunity, ensuring stable performance in electrically noisy environments.
  • Low Power Consumption: The CD4520BF benefits from CMOS technology's low power consumption, making it ideal for battery-operated devices.

Applications

The CD4520BF is well-suited for a variety of applications, including:

  • Timers and counters in consumer electronics
  • Frequency dividers and digital clocks
  • Sequential control circuits
  • Automated industrial processes
  • Educational projects to demonstrate binary counting principles

Quality and Support

As a product of Texas Instruments, the CD4520BF comes with the assurance of quality that the brand is known for. Customers can also access extensive technical support and documentation to assist with integration and troubleshooting.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654
Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738
Harris Corporation
IC BINARY COUNTER 12-BIT 16SOIC
Lowest to $0.7338
NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess