The 74HCT365D,653 is a high-speed Si-gate CMOS device manufactured by Nexperia. It is a hex buffer/line driver with 3-state outputs, designed for TTL system interfacing. This device is typically used to improve the drive capability of signals in systems that require compatibility with TTL voltage levels.
Applications:
- TTL to CMOS logic level translation
- Memory address drivers
- Clock drivers
- Line transmission
- High-speed logic systems
- Data bus buffering
- Backplane drivers
Features:
- 3-state outputs
- TTL input level compatibility
- High speed: tpd = 11 ns (typical) at VCC = 5 V
- Low power dissipation: ICC = 8 μA (maximum) at TA = 25 °C
- High noise immunity
- Complies with JEDEC standard no. 7A
- ESD protection: HBM JESD22-A114F exceeds 2000 V, MM JESD22-A115-A exceeds 200 V
- Multiple package options available (SO16)
Benefits:
- Easy interfacing with TTL logic circuits.
- Improved signal integrity due to increased drive capability.
- Reduced loading on the driving source.
- Enables data bus sharing with 3-state outputs.
- Low power consumption contributes to energy efficiency.
- High-speed operation allows for use in fast logic circuits.
- Robust ESD protection ensures reliable operation in harsh environments.
- Standard pinout simplifies design and layout.
Additional Details:
The 74HCT365D,653 consists of six independent buffers/line drivers. Each buffer has an output enable (OE) input. When OE is LOW, the output is enabled and the buffer non-inverts the input signal. When OE is HIGH, the output is in the high-impedance OFF-state, allowing multiple devices to share a common bus. The device operates over a wide supply voltage range (4.5 V to 5.5 V) and is specifically designed to be compatible with TTL logic levels on the input. Its high output drive capability allows it to drive heavily loaded lines without significant signal degradation. The SO16 (Small Outline) package makes it suitable for surface-mount applications. This buffer is a crucial component when interfacing TTL devices with more modern CMOS circuits, enabling a blend of legacy and modern technology.