EN
  • EN
  • DE

74HC73D,653

Part No 74HC73D,653
Manufacturer Nexperia USA Inc.
Catalog Logic - Flip Flops
Description Flip Flops Dual JK flip-flop with reset; negative-edge trigger
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Purpose Reset
Type JK Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Max Frequency 83MHz
Max Propagation Delay @ V, Max CL 27ns @ 6V, 50pF
Trigger Type Negative Edge
Current - Output High, Low 5.2mA, 5.2mA
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent 4μA
Input Capacitance 3.5pF
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1008538-74HC73D,653
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74HC73D,653 CAD Model

Description

The 74HC73D,653 is a JK type integrated circuit designed for reset purposes from Nexperia USA Inc.

  • Package: 14-SOIC (0.154", 3.90mm Width)
  • Elements: 2 elements with 1 bit per element
  • Max Propagation Delay: 27ns @ 6V, 50pF
  • Trigger Type: negative edge
  • Current - Output High, Low: 5.2mA, 5.2mA
  • Supply Voltage - Operating: 2 V to 6 V

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOPB
Lowest to $1.7070
Texas Instruments
Dual D Flip-Flop with Set and Reset Positive-Edge Trigger
Need more? Email Us
ON Semiconductor
5V ECL 4-Bit D Flip-Flop
Need more? Email Us
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
ON Semiconductor
Octal 3-State Noninverting D Flip-Flop with LSTTL-Compatible Inputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.1351
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
8-/9-/10-Bit Bus Interface Registers
Lowest to $2.0095
ON Semiconductor
Hex Type D Flip-Flop | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2752
Toshiba Semiconductor and Storage
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.3387

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2983 $50.7110
410+ $0.2448 $100.3680
635+ $0.2371 $150.5585
875+ $0.2295 $200.8125
1,130+ $0.2218 $250.6340
1,510+ $0.1989 $300.3390
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,320 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess