EN
  • EN
  • DE

74HC393D,653

Part No 74HC393D,653
Manufacturer Nexperia USA Inc.
Catalog Logic - Counters, Dividers
Description IC COUNTER DUAL 4BIT BIN 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Count Rate 107MHz
Trigger Type Negative Edge
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 1008403-74HC393D,653
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74HC393D,653 CAD Model

Description

The Nexperia USA Inc. 74HC393D,653 is a binary counter logic type integrated circuit.

  • Package: 14-SO
  • Elements: 2
  • Bits per Element: 4
  • Trigger Type: Negative edge
  • Direction: Up
  • Temperature Range: -40°C to 125°C
  • Count Rate: 107MHz

You May Also Be Interested in

Renesas Electronics America
Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 16CDIP
Need more? Email Us
National Semiconductor (TI)
BINARY COUNTER / Counter IC Element Bit
Need more? Email Us
Harris Corporation
IC DECADE COUNTER 5-BIT 16CDIP
Need more? Email Us
Rochester Electronics
COUNTER / Counter IC Element Bit
Need more? Email Us
Rochester Electronics
BINARY COUNTER, SYNCHRONOUS / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LV132D - NAND GAT / Counter IC Element Bit
Lowest to $0.3269
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Harris Corporation
IC DECADE COUNTER 5-BIT 16CDIP / Counter IC Counter, Decade 1 Element 5 Bit Positive, Negative 16-CDIP
Lowest to $82.2510

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2632 $50.0080
465+ $0.2159 $100.3935
720+ $0.2092 $150.6240
990+ $0.2024 $200.3760
1,280+ $0.1957 $250.4960
1,710+ $0.1755 $300.1050
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess