EN
  • EN
  • DE

74HC259D,653

Part No 74HC259D,653
Manufacturer Nexperia USA Inc.
Catalog Logic - Latches
Description IC 8BIT ADDRESSABLE LATCH 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type D-Type, Addressable
Output Type Standard
Supply Voltage - Operating 2 V to 6 V
Independent Circuits 1
Propagation Delay Time (ns) 17ns
Current - Output High, Low 5.2mA, 5.2mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 1008335-74HC259D,653
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74HC259D,653 CAD Model

Description

The Nexperia USA Inc. 74HC259D,653 is a D-type, addressable logic type integrated circuit with a standard output type.

  • Propagation Delay Time: 17ns
  • Package: SMD (SMT), 16-SO
  • Supply Voltage Range: 2 V to 6 V
  • Current Output High and Low: 5.2mA, 5.2mA
  • Temperature Range: -40°C to 125°C
  • Status: active
  • Popularity: medium
  • Supply and Demand: sufficient

You May Also Be Interested in

Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $40.6219
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
Texas Instruments
IC 16BIT TRANSP D-LATCH 48-SSOP
Lowest to $6.3381
Rochester Electronics
Channel IC
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
Texas Instruments
QUAD NOR R/S LATCH / Channel IC
Lowest to $0.5797
ON Semiconductor
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $0.0993

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2377 $51.1055
515+ $0.1951 $100.4765
795+ $0.1890 $150.2550
1,095+ $0.1829 $200.2755
1,415+ $0.1768 $250.1720
1,895+ $0.1585 $300.3575
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 113,600 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess