EN
  • EN
  • DE

74HC125D,652

Part No 74HC125D,652
Manufacturer Nexperia USA Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 6V 14SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Tube
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 7.8mA, 7.8mA
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SO
Family Part Number 74HC125
Manufacturer Pack Quantity 57
MSL Level 1 (Unlimited)
Win Source Part Number 721848-74HC125D,652
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC125D,652 CAD Model

Description

The 74HC125D,652 is a high-speed silicon gate CMOS device featuring four independent buffers with 3-state outputs. This device is pin-compatible with Low-power Schottky TTL (LSTTL) and is part of the 74HC family of integrated circuits known for their high-speed operation and low power consumption.

Applications:

  • Data transmission
  • Address line drivers
  • Clock drivers
  • Memory interface
  • Logic level translation

Features:

  • Quadruple buffer with 3-state outputs
  • High-speed operation: tpd = 7 ns (typical) at VCC = 5V
  • Low power dissipation: ICC = 4 μA (maximum) at VCC = 5V
  • Wide operating voltage range: 2V to 6V
  • High noise immunity: NIL = 0.3 VCC; NIH = 0.7 VCC
  • Complies with JEDEC standard no. 7A
  • ESD protection: HBM JESD22-A114F exceeds 2000 V, MM JESD22-A115-A exceeds 200 V
  • Available in SO14 (Small Outline) package

Benefits:

  • Improved system performance: Due to its high-speed operation, it reduces propagation delay in critical paths.
  • Reduced power consumption: CMOS technology results in significantly lower power consumption compared to TTL devices, making it suitable for battery-powered applications.
  • Enhanced noise immunity: High noise immunity reduces the likelihood of false triggering due to noise.
  • Simplified system design: 3-state outputs allow multiple devices to share the same bus, simplifying system design and reducing component count.
  • Reliable operation: ESD protection ensures the device can withstand electrostatic discharge events, improving reliability.

Additional Details:

The 74HC125D,652 operates over a temperature range of -40°C to +125°C. The 3-state outputs are controlled by an output enable (OE) input. When OE is low, the output is enabled, and the buffer operates normally. When OE is high, the output is in a high-impedance state, effectively disconnecting the device from the bus. The input and output voltage levels are compatible with other CMOS and TTL logic devices when operated within the specified voltage range. It's commonly used in applications where buffering and signal isolation are needed.

You May Also Be Interested in

Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2004 $50.1000
535+ $0.1878 $100.4730
830+ $0.1814 $150.5620
1,190+ $0.1687 $200.7530
1,540+ $0.1624 $250.0960
1,925+ $0.1561 $300.4925
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,290 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess