EN
  • EN
  • DE

74CBTLV16211DGV

Part No 74CBTLV16211DGV
Manufacturer Nexperia USA Inc.
Catalog Miscellaneous
Description 24-bit bus switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Nexperia USA Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815867-74CBTLV16211DGV
Ultra Librarian 3D Model Ultra Librarian 74CBTLV16211DGV CAD Model

Description

The 74CBTLV16211DGV is a 24-bit bus switch with a low on-state resistance (Ron) designed for high-performance bus switching applications. It is manufactured by Nexperia.

Applications:

  • Bus Isolation: Used to isolate different sections of a bus to prevent signal interference.
  • Multiplexing: Employed as a multiplexer to switch between multiple data sources.
  • Demultiplexing: Functions as a demultiplexer to route data to different destinations.
  • Data Switching: Used for high-speed data switching in various digital systems.
  • Hot Swapping: Supports hot-swapping applications, allowing devices to be added or removed without powering down the system.

Features:

  • Low On-State Resistance (Ron): Minimizes signal attenuation and distortion during switching.
  • Wide Bandwidth: Supports high-frequency signals for high-speed data transfer.
  • Low Propagation Delay: Enables fast switching speeds with minimal signal delay.
  • TTL-Compatible Control Inputs: Compatible with TTL (Transistor-Transistor Logic) control signals.
  • Low Power Consumption: Consumes minimal power, making it suitable for low-power applications.

Benefits:

  • Improved Signal Integrity: Low Ron ensures minimal signal degradation during switching.
  • High-Speed Data Transfer: Wide bandwidth and low propagation delay support high-speed data transfer rates.
  • Flexible Bus Management: Allows for flexible management of bus signals in various digital systems.
  • Easy Integration: TTL-compatible control inputs simplify integration with other digital circuits.
  • Energy Efficiency: Low power consumption contributes to energy-efficient system designs.

Additional Details:

The 74CBTLV16211DGV operates from a supply voltage range, and its inputs and outputs are designed to be tolerant of different voltage levels. The device's package is typically a TSSOP (Thin Shrink Small Outline Package). Specifications include propagation delay, on-state resistance, and operating temperature range.

This bus switch is commonly used in applications where high-speed data transfer and minimal signal distortion are critical, such as in computer systems, networking equipment, and communication devices. Proper application requires attention to signal termination and power supply decoupling to ensure optimal performance.

You May Also Be Interested in

Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess