The 74AVCH1T45GM,115 is a single-bit configurable dual-supply transceiver from Nexperia. This device is designed for level translation applications, allowing bidirectional communication between devices operating at different voltage levels. It is commonly used in mixed-voltage systems where logic level compatibility is required.
Applications:
- Level translation between different voltage domains
- Mixed-voltage systems
- Mobile devices
- Computer systems
- Industrial control systems
Features:
- Configurable as either a transmitter or a receiver
- Bidirectional level translation
- Low propagation delay
- Overvoltage tolerant inputs
- Low power consumption
- Small package size
Benefits:
- Voltage Level Adaptation: Allows seamless communication between devices operating at different voltage levels, ensuring system compatibility.
- High-Speed Data Transfer: Low propagation delay enables fast and efficient data transfer.
- Robust Protection: Overvoltage tolerant inputs protect the device from voltage spikes.
- Energy Efficient: Low power consumption minimizes power usage in battery-powered applications.
- Compact Footprint: Small package size allows for integration into space-constrained designs.
Technical Specifications:
- Supply Voltage (VCCA): 1.2V to 3.6V
- Supply Voltage (VCCB): 1.2V to 5.5V
- Propagation Delay: Typically 3 ns
- Operating Temperature Range: -40°C to +85°C
- Package: XSON6
The 74AVCH1T45GM,115 from Nexperia is a versatile and efficient level translator, ideal for mixed-voltage systems. Its configurable operation, low propagation delay, and overvoltage tolerant inputs make it a reliable choice for ensuring seamless communication between devices operating at different voltage levels.