EN
  • EN
  • DE

74AUP1T97GW-Q100H

Part No 74AUP1T97GW-Q100H
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description 74AUP1T97GW-Q100/SOT363/SC-88
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q100, 74AUP
Package Tape & Reel
Product Status Active
Logic Type Configurable Multiple Function
Number of Circuits 1
Number of Inputs 3
Schmitt Trigger Input Yes
Output Type Single-Ended
Current - Output High, Low 4mA, 4mA
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package 6-TSSOP
Base Product Number 74AUP1T97
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371108-74AUP1T97GW-Q100H
Ultra Librarian 3D Model Ultra Librarian 74AUP1T97GW-Q100H CAD Model

Description

The 74AUP1T97GW-Q100H is a configurable logic gate and inverter from Nexperia USA Inc.

  • Series: 74AUP
  • Application: Automotive
  • Standard: AEC-Q100
  • Voltage Supply Range: 2.3V to 3.6V
  • Output Type: Single-Ended
  • Package: 6-TSSOP
  • Mounting Type: Surface Mount
  • Temperature Range: -40°C to 125°C
  • Logic Function: Configurable Multiple Function Logic
  • Inputs: 3
  • Output Current: 4mA

You May Also Be Interested in

Texas Instruments
IC CONFIG MULT-FUNC GATE SOT23-6 / Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6
Lowest to $0.3673
Texas Instruments
IC BUFFER INVERTER 10BIT 24TVSOP / Buffer/Inverter Configurable 1 Circuit 10 Input 24-TVSOP
Lowest to $0.7510
Fairchild/ON Semiconductor
AND/NAND GATE, 100K SERIE
Need more? Email Us
Fairchild/ON Semiconductor
AND/NAND GATE, 100K SERIE
Need more? Email Us
Fairchild/ON Semiconductor
OR/NOR GATE, 100K SERIES
Lowest to $6.3347
National Semiconductor (TI)
AND-OR-INVERT GATE
Need more? Email Us
Texas Instruments
IC CONFIG MULTIPLE FUNCT US8 / Configurable Multiple Function Configurable 1 Circuit 4 Input 8-VSSOP
Lowest to $0.7284
Texas Instruments
IC GATE MULT-FUNC CONFIG 6SON / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1x1)
Need more? Email Us
National Semiconductor (TI)
OR/NOR GATE, 100K SERIES / Configurable Circuit Input
Lowest to $3.2617

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess