EN
  • EN
  • DE

74AUP1G58GM,115

Part No 74AUP1G58GM,115
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC CONFIG MULTI-FUNC GATE 6-XSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Nexperia USA Inc.
Series 74AUP
Packaging Reel package
Logic Type Configurable Multiple Function
Number of Circuits 1
Number of Inputs 3
Schmitt Trigger Input Yes
Output Type Single-Ended
Current - Output High, Low 4mA, 4mA
Operating Supply Voltage 0.8 V ~ 3.6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 6-XFDFN
Manufacturer Package 6-XSON, SOT886 (1.45x1)
Win Source Part Number 765255-74AUP1G58GM,115
Popularity Medium
Supply and Demand Status Limited
Family Name 74AUP1G58
Introduction Date May 06, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 74AUP1G58GM,115 CAD Model

Description

The 765255-74AUP1G58GM,115 is a configurable multiple function logic gate IC from Nexperia USA Inc..

  • Series: 74AUP
  • Package: 6-XFDFN
  • Output Type: Single-Ended
  • Circuits: 1
  • Inputs: 3
  • Current Output High: 4mA
  • Current Output Low: 4mA
  • Operating Supply Voltage: 0.8 V to 3.6 V
  • Input: Schmitt Trigger
  • Halogen-Free: Yes
  • Estimated EOL Date: 2026

You May Also Be Interested in

Texas Instruments
IC MULTI-FUNC GTE CONFIG SOT23-6 / Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6
Lowest to $0.6222
Microchip Technology
IC GATE CML UNIV I/O TERM 16MLF / Configurable Multiple Function Configurable 1 Circuit 2 Input 16-MLF® (3x3)
Need more? Email Us
Texas Instruments
IC GATE MULT-FUNC CONFIG 6-DSBGA / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA
Need more? Email Us
Innovisionsemi
IC LOGIC GATE UHS 2-INP SC70-6
Need more? Email Us
Fairchild/ON Semiconductor
OR/NOR GATE, 100K SERIES
Lowest to $4.6443
Texas Instruments
IC MULTI-FUNC GTE CONFIG SOT23-6 / Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6
Lowest to $0.0969
Microchip Technology
IC GATE OR/NOR 3.3/5V 4IN 8-SOIC / NOR/OR Gate Configurable 1 Circuit 4 Input 8-SOIC
Need more? Email Us
Texas Instruments
IC CONFIG MULTIPLE FUNCT US8 / Configurable Multiple Function Configurable 1 Circuit 4 Input 8-VSSOP
Lowest to $0.7284
National Semiconductor (TI)
MULTIPLEXER, 100K SERIES / Configurable Circuit Input
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess