EN
  • EN
  • DE

74AUP1G125GF,132

Part No 74AUP1G125GF,132
Manufacturer Nexperia USA Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 3.6V 6XSON / Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output 6-XSON, SOT891 (1x1)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Nexperia USA Inc.
Series 74AUP
Package Tape & Reel
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 4mA, 4mA
Voltage - Supply 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 6-XFDFN
Supplier Device Package 6-XSON, SOT891 (1x1)
Base Product Number 74AUP1G125
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 743970-74AUP1G125GF,132
Ultra Librarian 3D Model Ultra Librarian 74AUP1G125GF,132 CAD Model

Description

The 74AUP1G125GF,132 is a non-inverting buffer IC from the 74AUP series.

  • Series: 74AUP
  • Function: Non-Inverting Buffer
  • Application: Buffers, Drivers, Receivers, and Transceivers
  • Elements: Single
  • Bits per Element: Single
  • Output Type: 3-State
  • High Current Output: 4mA
  • Low Current Output: 4mA
  • Voltage Supply Range: 0.8V to 3.6V
  • Mounting Type: Surface Mount
  • Package: 6-XFDFN
  • Temperature Range: -40°C to 125°C
  • Product Status: Obsolete
  • Packaging: Tape and Reel
  • Pieces per Package: 5,000

You May Also Be Interested in

Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Texas Instruments
IC TRANSLATOR BIDIR 24TSSOP
Lowest to $2.9105
Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 24TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $1.4553

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2310 $57.7500
610+ $0.1906 $116.2660
945+ $0.1836 $173.5020
1,300+ $0.1779 $231.2700
1,680+ $0.1721 $289.1280
2,240+ $0.1548 $346.7520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess