EN
  • EN
  • DE

74AUP1G09GN,132

Part No 74AUP1G09GN,132
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters
Description IC GATE AND OD 1CH 2-INP 6XSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features AND Gate IC 1 Channel Open Drain 6-XSON (0.9x1)
Manufacturer Nexperia USA Inc.
Series 74AUP
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 6-XFDFN
Case / Package 6-XSON (0.9x1)
Family Name 74AUP1G09
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 74AUP1G09GN132, 935291719132
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908101-74AUP1G09GN,132
Ultra Librarian 3D Model Ultra Librarian 74AUP1G09GN,132 CAD Model

Description

Nexperia USA Inc. presents the 74AUP series AND Gate IC, a part of integrated circuits (ICs) family.

  • Number of Channels: 1
  • Output Type: Open Drain
  • Package / Case: 6-XSON (0.9x1)
  • Mounting Type: Surface Mount
  • Temperature Range: -40°C ~ 125°C
  • Packaging: Reel - TR
  • ECCN: EAR99
  • Popularity: 53 pct.
  • Supply & Demand Status: Balance
  • Production Lead Time: 25 weeks
  • REACH Status: REACH unaffected
  • MSL: 1 (unlimited)
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269
Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
NXP / Nexperia
IC GATE OR 4CH 2-INP 14SO
Lowest to $4.8833
Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP DIE
Lowest to $0.6722
ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess