EN
  • EN
  • DE

74ALVCH162601DGG:1

Part No 74ALVCH162601DGG:1
Manufacturer Nexperia USA Inc.
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS TXRX 56-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Logic Type Universal Bus Transceiver
Number of Circuits 18
Current - Output High, Low 12mA, 12mA
Voltage - Supply 1.2V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Case / Package 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1499300-74ALVCH162601DGG:1
Ultra Librarian 3D Model Ultra Librarian 74ALVCH162601DGG:1 CAD Model

Description

N

You May Also Be Interested in

IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUS TRANSCIEVER WITH 3-STATE OUTPUTS AND BUS-HOLD
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V CMOS 18-BIT UNIVERSAL BUS DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Fairchild/ON Semiconductor
IC UNIV BUS TXRX 18BIT 56SSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC UNIV BUS TXRX 16BIT 64TSSOP
Lowest to $11.5569
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
Lowest to $0.9390
Fairchild/ON Semiconductor
IC UNIV BUS DVR 10BIT 56TSSOP
Lowest to $12.6946
IDT, Integrated Device Technology Inc
3.3V CMOS HEX INVERTER
Need more? Email Us
Fairchild/ON Semiconductor
IC UNIV BUS TXRX 18BIT 56SSOP
Lowest to $7.1845

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess