EN
  • EN
  • DE

ADP3333ARMZ-1.8RL7

Part No ADP3333ARMZ-1.8RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V 300MA 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 12V
Min/Fixed Output Voltage 1.8V
Maximum Dropout Voltage 0.23V at 300mA
Output Current 300mA
Current - Quiescent (Iq) 100μA
Maximum Supply Current 5.5mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number ADP3333
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 758668-ADP3333ARMZ-1.8RL7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3333ARMZ-1.8RL7 CAD Model

Description

ADP3333ARMZ-1.8RL7 Image

The ADP3333ARMZ-1.8RL7 is a robust, high-performance low-dropout linear regulator (LDO) offered by Analog Devices Inc., a leader in the manufacture of high-quality integrated circuits. This LDO is designed to provide a stable and regulated output voltage of 1.8V, making it an ideal power management solution for a wide range of applications.

Key Features:

  • Output Voltage: The device provides a fixed output voltage of 1.8V, suitable for powering sensitive electronic components that require a stable supply.
  • High Accuracy: Boasts excellent load and line regulation, ensuring minimal voltage fluctuation across a range of input voltages and load conditions.
  • Low Dropout: Features a low dropout voltage, which allows the regulator to maintain output voltage regulation with a minimal difference between the input and output voltages.
  • Current Capacity: Capable of delivering up to 300mA of output current, sufficient for a variety of low-power devices and applications.
  • Package: Comes in a compact MSOP-8 package, which is ideal for space-constrained applications.
  • Thermal Protection: Integrated thermal shutdown functionality protects the device from damage due to overheating.
  • Overcurrent Protection: Built-in current limit feature helps to safeguard the regulator and the load from excessive current draw.

Applications:

The ADP3333ARMZ-1.8RL7 is versatile and can be used in various electronic systems, including:

  • Portable and battery-powered devices
  • Microprocessor and microcontroller systems
  • Wireless and RF devices
  • Data storage systems
  • Medical equipment
  • Industrial controls

With its precision voltage regulation, low dropout performance, and robust protection features, the ADP3333ARMZ-1.8RL7 from Analog Devices Inc. is an excellent choice for engineers and designers looking for a reliable power management component. Its small footprint and high reliability make it a go-to component for a multitude of applications requiring a stable and efficient power supply.

You May Also Be Interested in

NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4280 $58.2720
58+ $1.9921 $115.5418
90+ $1.9299 $173.6910
124+ $1.8676 $231.5824
160+ $1.8054 $288.8640
215+ $1.6186 $347.9990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,864 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess