EN
  • EN
  • DE

74ALVC32PW,118

Part No 74ALVC32PW,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters
Description IC GATE OR 4CH 2-INP 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Nexperia USA Inc.
Series 74ALVC
Package Tape & Reel
Product Status Active
Logic Type OR Gate
Number of Circuits 4
Number of Inputs 2
Features -
Voltage - Supply 1.65V ~ 3.6V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 24mA, 24mA
Input Logic Level - Low 0.7V ~ 0.8V
Input Logic Level - High 1.7V ~ 2V
Max Propagation Delay @ V, Max CL 2ns @ 3.3V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74ALVC32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371121-74ALVC32PW,118
Ultra Librarian 3D Model Ultra Librarian 74ALVC32PW,118 CAD Model

Description

The 74ALVC32PW,118 is an OR gate integrated circuit (IC) that belongs to the 74ALVC series.

  • Series: 74ALVC
  • Temperature Range: -40°C to 85°C
  • Manufacturer: Nexperia USA Inc.
  • Package: 14-TSSOP
  • Width: 4.40mm
  • Voltage Supply: 1.65V to 3.6V
  • Circuits: 4
  • Inputs: 2
  • Current Quiescent: 10μA
  • Current Output High: 24mA
  • Current Output Low: 24mA

You May Also Be Interested in

ON Semiconductor
IC GATE OR 1CH 2-INP SC88A / OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Diodes Incorporated
IC GATE NAND 4CH 2-INP 14SO
Lowest to $0.2391
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
NXP / Nexperia
IC GATE OR 4CH 2-INP 14SO
Lowest to $4.8833
ON Semiconductor
IC GATE XOR 1CH 2-INP 5TSOP / XOR (Exclusive OR) IC 1 Channel 5-TSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118
Nexperia USA Inc.
IC GATE AND 2CH 2-INP 8TSSOP
Lowest to $0.1126
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3004 $51.0680
410+ $0.2465 $101.0650
630+ $0.2388 $150.4440
870+ $0.2311 $201.0570
1,120+ $0.2234 $250.2080
1,500+ $0.2003 $300.4500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,938 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess