EN
  • EN
  • DE

74AHCU04PW,118

Part No 74AHCU04PW,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters
Description IC HEX INVERTER 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Nexperia USA Inc.
Series 74AHCU
Packaging Reel package
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Operating Supply Voltage 2 V ~ 5.5 V
Maximum Quiescent Current 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.3 V ~ 1.1 V
Logic Level - High 1.7 V ~ 4.4 V
Max Propagation Delay @ V, Max CL 7ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Manufacturer Package 14-TSSOP
Package 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 765212-74AHCU04PW,118
Popularity Medium
Supply and Demand Status Limited
Family Name 74AHCU04
Introduction Date June 22, 1990
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 74AHCU04PW,118 CAD Model

Description

The Nexperia USA Inc. 74AHCU04PW,118 is a 6-circuit inverter logic IC.

  • Operating temperature range: -40°C to 125°C
  • Maximum propagation delay: 7ns @ 5V with a maximum CL of 50pF
  • Logic level low: 0.3V to 1.1V
  • Logic level high: 1.7V to 4.4V
  • Maximum quiescent current: 2μA
  • Package: 14-TSSOP (0.173", 4.40mm Width)
  • Halogen-free compliant: Yes
  • Alternative parts: SN74AHCU04PWRE4, SN74AHCU04PWG4, TC74VHCU04FT(SOE)

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1808 $50.6240
675+ $0.1484 $100.1700
1,045+ $0.1438 $150.2710
1,440+ $0.1391 $200.3040
1,860+ $0.1345 $250.1700
2,490+ $0.1206 $300.2940
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess